Vishay Intertechnology, Inc. Ceramic Capacitors S471K25X5FN6UJ6R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K25X5FN6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K25X5FN6UJ6R-ND
Ceramic Capacitors S471K25X5FN6UJ6R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S471K25X5FN6UJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471K25X5FN6UJ6R
Capacitors - Ceramic Capacitors S471K25X5FN6UJ6R
CAP CER 470PF 1KV X5F RADIAL

CAP CER 470PF 1KV X5F RADIAL

Supplier's Site
S 1Kv 470Pf ±10% X5F Ammo E3 Vishay - 21M7828 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 470Pf ±10% X5F Ammo E3 Vishay
21M7828
S 1Kv 470Pf ±10% X5F Ammo E3 Vishay 21M7828
S 1KV 470pF ±10% X5F AMMO e3

S 1KV 470pF ±10% X5F AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S471K25X5FN6UJ6R-ND S471K25X5FN6UJ6R 21M7828
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 470Pf ±10% X5F Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details