470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
CAP CER 470PF 1KV X5F RADIAL
CAP CER 470PF 1KV X5F RADIAL
Capacitor,Ceramic,47
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S471K25X5FN6TJ5R-ND | S471K25X5FN6TJ5R | S471K25X5FN6TJ5R | 21M7825 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 5.00E6 microF | 4.70E-4 microF | 4.70E-4 microF |