Vishay Intertechnology, Inc. Ceramic Capacitors S470M43S3NU83L0R

Description
47pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
47pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S470M43S3NU83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S470M43S3NU83L0R-ND
Ceramic Capacitors S470M43S3NU83L0R-ND
47pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

47pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,47Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay - 92K9847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay
92K9847
Capacitor,ceramic,47Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay 92K9847
Capacitor,Ceramic,47 pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Capacitor,Ceramic,47pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Supplier's Site
Ceramic Capacitors - S470M43S3NU83L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S470M43S3NU83L0R
Ceramic Capacitors S470M43S3NU83L0R
CAP CER 47PF 6KV S3N RADIAL

CAP CER 47PF 6KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S470M43S3NU83L0R-ND 92K9847 S470M43S3NU83L0R
Product Name Ceramic Capacitors Capacitor,ceramic,47Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details