Vishay Intertechnology, Inc. Ceramic Capacitors S470K29SL0P63K5R

Description
47pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S470K29SL0P63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S470K29SL0P63K5R-ND
Ceramic Capacitors S470K29SL0P63K5R-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

47pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S470K29SL0P63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S470K29SL0P63K5R
Ceramic Capacitors S470K29SL0P63K5R
CAP CER 47PF 2KV SL RADIAL

CAP CER 47PF 2KV SL RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,47Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9842 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9842
Capacitor,ceramic,47Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9842
Capacitor,Ceramic,47 pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,47pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S470K29SL0P63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S470K29SL0P63K5R
Capacitors - Ceramic Capacitors S470K29SL0P63K5R
CAP CER 47PF 2KV SL RADIAL

CAP CER 47PF 2KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S470K29SL0P63K5R-ND S470K29SL0P63K5R 92K9842 S470K29SL0P63K5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,47Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH360K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers