Vishay Intertechnology, Inc. Ceramic Capacitors S470K25SL0N6TK5R

Description
47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S470K25SL0N6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S470K25SL0N6TK5R-ND
Ceramic Capacitors S470K25SL0N6TK5R-ND
47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S470K25SL0N6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S470K25SL0N6TK5R
Capacitors - Ceramic Capacitors S470K25SL0N6TK5R
CAP CER 47PF 1KV SL RADIAL

CAP CER 47PF 1KV SL RADIAL

Supplier's Site
S 1Kv 47Pf ± 10% Sl0 Reel E3 Vishay - 92K9833 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 47Pf ± 10% Sl0 Reel E3 Vishay
92K9833
S 1Kv 47Pf ± 10% Sl0 Reel E3 Vishay 92K9833
S 1KV 47pF ± 10% SL0 REEL e3

S 1KV 47pF ± 10% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S470K25SL0N6TK5R-ND S470K25SL0N6TK5R 92K9833
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 47Pf ± 10% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details