47pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
47pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
CAP CER 47PF 1KV SL RADIAL
Cap Ceramic 47pF 1000V SL0 5% (6.5 X 4mm) Radial 5mm 125?°C Ammo Pack
Capacitor,Ceramic,47
DISC CAPACITOR, 47PF, 1KV, RADIAL ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-S470J25SL0N6UJ5RTB-ND | S470J25SL0N6UJ5R | 886-S470J25SL0N6UJ5R | 92K9813 | 74AJ3181 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 47pF 1000V SL0 5% (6.5 X 4mm) Radial 5mm 125?°C Ammo Pack | Capacitor,ceramic,47Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay | Disc Capacitor, 47Pf, 1Kv, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |