3900pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
S 3KV 3,9nF ±20% Z5U AMMO e3
CAP CER 3900PF 3KV Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S392M59Z5UR6UK7R-ND | 92K9801 | S392M59Z5UR6UK7R |
| Product Name | Ceramic Capacitors | S 3Kv 3,9Nf ±20% Z5U Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 3000 volts | 3000 volts |