S 1KV 3,9NF 20% Z5U REEL E3
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-S392M33Z5UN6TL6RTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |