Vishay Intertechnology, Inc. 30V Diode and Rectifier S391D-GS08

Description
RF DIODE PIN 30V SOD80 MINIMELF Product overview: S391D-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-S391D-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 30V SOD80 MINIMELF Product overview: S391D-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-S391D-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Diode and Rectifier - 284-S391D-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
284-S391D-GS08
30V Diode and Rectifier 284-S391D-GS08
RF DIODE PIN 30V SOD80 MINIMELF Product overview: S391D-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-S391D-GS08 can be used for catalog matching and distributor lookup.

RF DIODE PIN 30V SOD80 MINIMELF Product overview: S391D-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-S391D-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - S391D-GS08 - 063100-S391D-GS08 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - S391D-GS08
063100-S391D-GS08
RF Diodes - S391D-GS08 063100-S391D-GS08
Manufacturer: Vishay Win Source Part Number: 063100-S391D-GS08 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz Voltage - Peak Reverse (Max): 30V Resistance @ If, F: 60 Ohm @ 1.5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOD-80 MiniMELF Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 063100-S391D-GS08
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 60 Ohm @ 1.5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - S391D-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
S391D-GS08
Discrete Semiconductor Products - Diodes - RF Diodes S391D-GS08
RF DIODE PIN 30V SOD80 MINIMELF

RF DIODE PIN 30V SOD80 MINIMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-S391D-GS08 063100-S391D-GS08 S391D-GS08
Product Name 30V Diode and Rectifier RF Diodes - S391D-GS08 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) MELF; MiniMELF; SOD-80; SOD-80 MiniMELF MELF; MiniMELF; SOD-80; SOD-80 MiniMELF
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Configuration Single
Unlock Full Specs
to access all available technical data