Vishay Intertechnology, Inc. Ceramic Capacitors S390J33SL0R63K7R

Description
39pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
39pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S390J33SL0R63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S390J33SL0R63K7R-ND
Ceramic Capacitors S390J33SL0R63K7R-ND
39pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

39pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S390J33SL0R63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S390J33SL0R63K7R
Capacitors - Ceramic Capacitors S390J33SL0R63K7R
CAP CER 39PF 3KV SL RADIAL

CAP CER 39PF 3KV SL RADIAL

Supplier's Site
S 3Kv 39Pf ±5% Sl0 Bulk E3 Vishay - 92K9783 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 39Pf ±5% Sl0 Bulk E3 Vishay
92K9783
S 3Kv 39Pf ±5% Sl0 Bulk E3 Vishay 92K9783
S 3KV 39pF ±5% SL0 BULK e3

S 3KV 39pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S390J33SL0R63K7R-ND S390J33SL0R63K7R 92K9783
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 39Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details