Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090044-S380-SLIM
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): S380-SLIMS380 SLIM; S380SLIM;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -50 °C
Max Forward Surge Current (Ifsm): 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090044-S380-SLIM |
| Product Name | OEM Parts - OEM Parts ( S ) - S380-SLIM |