Vishay Intertechnology, Inc. Ceramic Capacitors S332Z29Y5VN6UJ5R

Description
3300pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332Z29Y5VN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332Z29Y5VN6UJ5R-ND
Ceramic Capacitors S332Z29Y5VN6UJ5R-ND
3300pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9772 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9772
Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9772
Capacitor,Ceramic,3. 3nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,3.3nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S332Z29Y5VN6UJ5R-ND 92K9772
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details