Vishay Intertechnology, Inc. Ceramic Capacitors - S332M53Z5US6TK7R S332M53Z5US6TK7R

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165014-S332M53Z5US6 TK7R Packaging: Tape and Reel Capacitance: 3.3 nF Tolerance: 20 % Composition: Ceramic Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: Radial Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 6 mm RoHS: Compliant Min Operating Temperature: -30 °C Lead Pitch: 7.5 mm Dielectric: Z5U Lead Diameter: 600 µm Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165014-S332M53Z5US6 TK7R Packaging: Tape and Reel Capacitance: 3.3 nF Tolerance: 20 % Composition: Ceramic Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: Radial Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 6 mm RoHS: Compliant Min Operating Temperature: -30 °C Lead Pitch: 7.5 mm Dielectric: Z5U Lead Diameter: 600 µm Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332M53Z5US6TK7R - 1165014-S332M53Z5US6TK7R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - S332M53Z5US6TK7R
1165014-S332M53Z5US6TK7R
Ceramic Capacitors - S332M53Z5US6TK7R 1165014-S332M53Z5US6TK7R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165014-S332M53Z5US6 TK7R Packaging: Tape and Reel Capacitance: 3.3 nF Tolerance: 20 % Composition: Ceramic Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: Radial Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 6 mm RoHS: Compliant Min Operating Temperature: -30 °C Lead Pitch: 7.5 mm Dielectric: Z5U Lead Diameter: 600 µm Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165014-S332M53Z5US6TK7R
Packaging: Tape and Reel
Capacitance: 3.3 nF
Tolerance: 20 %
Composition: Ceramic
Number of Pins: 2
Categories: Ceramic Capacitors
Case / Package: Radial
Insulation Resistance: 10 GΩ
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 6 mm
RoHS: Compliant
Min Operating Temperature: -30 °C
Lead Pitch: 7.5 mm
Dielectric: Z5U
Lead Diameter: 600 µm
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
0.0033uF Capacitor
60-S332M53Z5US6TK7R
0.0033uF Capacitor 60-S332M53Z5US6TK7R
Cap Ceramic Single Suppression X1/Y2 0.0033uF 400VAC/250VAC Z5U 20% (13.5 X 6mm) Radial 7.5mm 125°C T/R Product overview: S332M53Z5US6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M53Z5US6TK7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0033uF 400VAC/250VAC Z5U 20% (13.5 X 6mm) Radial 7.5mm 125°C T/R Product overview: S332M53Z5US6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M53Z5US6TK7R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1165014-S332M53Z5US6TK7R 60-S332M53Z5US6TK7R
Product Name Ceramic Capacitors - S332M53Z5US6TK7R 0.0033uF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details