Vishay Intertechnology, Inc. 0.0033uF 3000V Capacitor S332M53Z5UR6TK7R

Description
Cap Ceramic Single 0.0033uF 3000V Z5U 20% (13.5 X 4mm) Radial 7.5mm 125°C T/R Product overview: S332M53Z5UR6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M53Z5UR6TK7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0033uF 3000V Z5U 20% (13.5 X 4mm) Radial 7.5mm 125°C T/R Product overview: S332M53Z5UR6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M53Z5UR6TK7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0033uF 3000V Capacitor
60-S332M53Z5UR6TK7R
0.0033uF 3000V Capacitor 60-S332M53Z5UR6TK7R
Cap Ceramic Single 0.0033uF 3000V Z5U 20% (13.5 X 4mm) Radial 7.5mm 125°C T/R Product overview: S332M53Z5UR6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M53Z5UR6TK7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0033uF 3000V Z5U 20% (13.5 X 4mm) Radial 7.5mm 125°C T/R Product overview: S332M53Z5UR6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M53Z5UR6TK7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S332M53Z5UR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332M53Z5UR6TK7R-ND
Ceramic Capacitors S332M53Z5UR6TK7R-ND
3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 992934-S332M53Z5UR6TK7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992934-S332M53Z5UR6TK7R
Capacitors - Ceramic Capacitors 992934-S332M53Z5UR6TK7R
Win Source Part Number: 992934-S332M53Z5UR6T K7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Z5U Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 992934-S332M53Z5UR6TK7R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Z5U
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S332M53Z5UR6TK7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
S332M53Z5UR6TK7R
Capacitors - Ceramic Capacitors S332M53Z5UR6TK7R
CAP CER 3300PF 3KV Z5U RADIAL

CAP CER 3300PF 3KV Z5U RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S332M53Z5UR6TK7R S332M53Z5UR6TK7R-ND 992934-S332M53Z5UR6TK7R S332M53Z5UR6TK7R
Product Name 0.0033uF 3000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details