Vishay Intertechnology, Inc. Ceramic Capacitors S332M47X7RN6BJ0R

Description
3300pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332M47X7RN6BJ0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332M47X7RN6BJ0R-ND
Ceramic Capacitors S332M47X7RN6BJ0R-ND
3300pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

3300pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 3,3Nf ±20% X7R Bulk E3 Vishay - 92K9759 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 3,3Nf ±20% X7R Bulk E3 Vishay
92K9759
S 1Kv 3,3Nf ±20% X7R Bulk E3 Vishay 92K9759
S 1KV 3,3nF ±20% X7R BULK e3

S 1KV 3,3nF ±20% X7R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S332M47X7RN6BJ0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S332M47X7RN6BJ0R
Capacitors - Ceramic Capacitors S332M47X7RN6BJ0R
CAP CER 3300PF 1KV X7R RADIAL

CAP CER 3300PF 1KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - S332M47X7RN6BJ0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S332M47X7RN6BJ0R
Ceramic Capacitors S332M47X7RN6BJ0R
CAP CER 3300PF 1KV X7R RADIAL

CAP CER 3300PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S332M47X7RN6BJ0R-ND 92K9759 S332M47X7RN6BJ0R S332M47X7RN6BJ0R
Product Name Ceramic Capacitors S 1Kv 3,3Nf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 2002-105MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details