Vishay Intertechnology, Inc. Ceramic Capacitors S332K53X5FN63L0R

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1282PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1282PH-ND
Ceramic Capacitors 1282PH-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0033uF 1000V Capacitor
60-S332K53X5FN63L0R
0.0033uF 1000V Capacitor 60-S332K53X5FN63L0R
Cap Ceramic Single 0.0033uF 1000V X5F 10% (13.5 X 4mm) Radial 10mm 125°C Bulk Product overview: S332K53X5FN63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332K53X5FN63L0R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0033uF 1000V X5F 10% (13.5 X 4mm) Radial 10mm 125°C Bulk Product overview: S332K53X5FN63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332K53X5FN63L0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S332K53X5FN63L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S332K53X5FN63L0R
Ceramic Capacitors S332K53X5FN63L0R
CAP CER 3300PF 1KV X5F RADIAL

CAP CER 3300PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1282PH-ND 60-S332K53X5FN63L0R S332K53X5FN63L0R
Product Name Ceramic Capacitors 0.0033uF 1000V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details