Vishay Intertechnology, Inc. Ceramic Capacitors S332K47X7RN6BJ7R

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332K47X7RN6BJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332K47X7RN6BJ7R-ND
Ceramic Capacitors S332K47X7RN6BJ7R-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S332K47X7RN6BJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S332K47X7RN6BJ7R
Capacitors - Ceramic Capacitors S332K47X7RN6BJ7R
CAP CER 3300PF 1KV X7R RADIAL

CAP CER 3300PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay - 92K9742 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay
92K9742
S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay 92K9742
S 1KV 3,3nF ±10% X7R BULK e3

S 1KV 3,3nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S332K47X7RN6BJ7R-ND S332K47X7RN6BJ7R 92K9742
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details