Vishay Intertechnology, Inc. Ceramic Capacitors S331K33Y5PR65K7R

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K33Y5PR65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K33Y5PR65K7R-ND
Ceramic Capacitors S331K33Y5PR65K7R-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 330Pf ±10% Y5P Bulk E3 Vishay - 92K9730 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 330Pf ±10% Y5P Bulk E3 Vishay
92K9730
S 3Kv 330Pf ±10% Y5P Bulk E3 Vishay 92K9730
S 3KV 330pF ±10% Y5P BULK e3

S 3KV 330pF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S331K33Y5PR65K7R-ND 92K9730
Product Name Ceramic Capacitors S 3Kv 330Pf ±10% Y5P Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details