Vishay Intertechnology, Inc. Ceramic Capacitors S331K33Y5PR63K7R

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1281PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1281PH-ND
Ceramic Capacitors 1281PH-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

330pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
330pF 3000V Capacitor
60-S331K33Y5PR63K7R
330pF 3000V Capacitor 60-S331K33Y5PR63K7R
Cap Ceramic Single 330pF 3000V Y5P 10% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S331K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S331K33Y5PR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 330pF 3000V Y5P 10% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S331K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S331K33Y5PR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,330Pf,3Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 92K9729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,3Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
92K9729
Capacitor,ceramic,330Pf,3Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 92K9729
Capacitor,Ceramic,33 0pF,3KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,330pF,3KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Disc Capacitor, 330Pf, 3Kv, Radial Rohs Compliant Vishay - 74AJ3177 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 330Pf, 3Kv, Radial Rohs Compliant Vishay
74AJ3177
Disc Capacitor, 330Pf, 3Kv, Radial Rohs Compliant Vishay 74AJ3177
DISC CAPACITOR, 330PF, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 330PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1281PH-ND 60-S331K33Y5PR63K7R 92K9729 74AJ3177
Product Name Ceramic Capacitors 330pF 3000V Capacitor Capacitor,ceramic,330Pf,3Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Disc Capacitor, 330Pf, 3Kv, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers