Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X7RN6VJ5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X7RN6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X7RN6VJ5R-ND
Ceramic Capacitors S331K25X7RN6VJ5R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 330Pf ±10% X7R Ammo E3 Vishay - 92K9710 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 330Pf ±10% X7R Ammo E3 Vishay
92K9710
S 1Kv 330Pf ±10% X7R Ammo E3 Vishay 92K9710
S 1KV 330pF ±10% X7R AMMO e3

S 1KV 330pF ±10% X7R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S331K25X7RN6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S331K25X7RN6VJ5R
Capacitors - Ceramic Capacitors S331K25X7RN6VJ5R
CAP CER 330PF 1KV X7R RADIAL

CAP CER 330PF 1KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S331K25X7RN6VJ5R-ND 92K9710 S331K25X7RN6VJ5R
Product Name Ceramic Capacitors S 1Kv 330Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details