Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X7RN6UK5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X7RN6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X7RN6UK5R-ND
Ceramic Capacitors S331K25X7RN6UK5R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 330Pf ± 10% X7R Ammo E3 Vishay - 92K9708 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 330Pf ± 10% X7R Ammo E3 Vishay
92K9708
S 1Kv 330Pf ± 10% X7R Ammo E3 Vishay 92K9708
S 1KV 330pF ± 10% X7R AMMO e3

S 1KV 330pF ± 10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S331K25X7RN6UK5R-ND 92K9708
Product Name Ceramic Capacitors S 1Kv 330Pf ± 10% X7R Ammo E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers