Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X7RN6TK5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X7RN6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X7RN6TK5R-ND
Ceramic Capacitors S331K25X7RN6TK5R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S331K25X7RN6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S331K25X7RN6TK5R
Capacitors - Ceramic Capacitors S331K25X7RN6TK5R
CAP CER 330PF 1KV X7R RADIAL

CAP CER 330PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 330Pf ±10% X7R Reel E3 Vishay - 21M7809 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 330Pf ±10% X7R Reel E3 Vishay
21M7809
S 1Kv 330Pf ±10% X7R Reel E3 Vishay 21M7809
S 1KV 330pF ±10% X7R REEL e3

S 1KV 330pF ±10% X7R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S331K25X7RN6TK5R-ND S331K25X7RN6TK5R 21M7809
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 330Pf ±10% X7R Reel E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details