Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X5FN6UJ6R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X5FN6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X5FN6UJ6R-ND
Ceramic Capacitors S331K25X5FN6UJ6R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S331K25X5FN6UJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S331K25X5FN6UJ6R
Capacitors - Ceramic Capacitors S331K25X5FN6UJ6R
CAP CER 330PF 1KV X5F RADIAL

CAP CER 330PF 1KV X5F RADIAL

Supplier's Site
S 1Kv 330Pf ±10% X5F Ammo E3 Vishay - 92K9704 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 330Pf ±10% X5F Ammo E3 Vishay
92K9704
S 1Kv 330Pf ±10% X5F Ammo E3 Vishay 92K9704
S 1KV 330pF ±10% X5F AMMO e3

S 1KV 330pF ±10% X5F AMMO e3

Supplier's Site
Ceramic Capacitors - S331K25X5FN6UJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S331K25X5FN6UJ6R
Ceramic Capacitors S331K25X5FN6UJ6R
CAP CER 330PF 1KV X5F RADIAL

CAP CER 330PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S331K25X5FN6UJ6R-ND S331K25X5FN6UJ6R 92K9704 S331K25X5FN6UJ6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 330Pf ±10% X5F Ammo E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details