33pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAP CER 33PF 3KV SL RADIAL
S 3KV 33pF ± 10% SL0 BULK e3
CAP CER 33PF 3KV SL RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S330K33SL0R63K7R-ND | S330K33SL0R63K7R | 92K9701 | S330K33SL0R63K7R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 3Kv 33Pf ± 10% Sl0 Bulk E3 Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 3000 volts | 3000 volts | 3000 volts |