Vishay Intertechnology, Inc. Custom Parts - Custom Parts (S - T) - S330K25U2MS6TK7R S330K25U2MS6TK7R

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151426-S330K25U2MS6 TK7R Packaging: Bulk Termination: Radial Capacitance: 33 pF Tolerance: 10 % Temperature Coefficient: 1000 ppm/°C Composition: Ceramic Diameter: 6.5 mm Dissipation Factor: 2.5 % Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 250 V Lead Pitch: 7.5 mm Dielectric: U2M Lead Diameter: 600 µm Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151426-S330K25U2MS6 TK7R Packaging: Bulk Termination: Radial Capacitance: 33 pF Tolerance: 10 % Temperature Coefficient: 1000 ppm/°C Composition: Ceramic Diameter: 6.5 mm Dissipation Factor: 2.5 % Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 250 V Lead Pitch: 7.5 mm Dielectric: U2M Lead Diameter: 600 µm Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - S330K25U2MS6TK7R - 1151426-S330K25U2MS6TK7R - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - S330K25U2MS6TK7R
1151426-S330K25U2MS6TK7R
Custom Parts - Custom Parts (S - T) - S330K25U2MS6TK7R 1151426-S330K25U2MS6TK7R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151426-S330K25U2MS6 TK7R Packaging: Bulk Termination: Radial Capacitance: 33 pF Tolerance: 10 % Temperature Coefficient: 1000 ppm/°C Composition: Ceramic Diameter: 6.5 mm Dissipation Factor: 2.5 % Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 250 V Lead Pitch: 7.5 mm Dielectric: U2M Lead Diameter: 600 µm Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151426-S330K25U2MS6TK7R
Packaging: Bulk
Termination: Radial
Capacitance: 33 pF
Tolerance: 10 %
Temperature Coefficient: 1000 ppm/°C
Composition: Ceramic
Diameter: 6.5 mm
Dissipation Factor: 2.5 %
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (AC): 250 V
Lead Pitch: 7.5 mm
Dielectric: U2M
Lead Diameter: 600 µm
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1151426-S330K25U2MS6TK7R
Product Name Custom Parts - Custom Parts (S - T) - S330K25U2MS6TK7R
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details