Vishay Intertechnology, Inc. 33pF 1000V Capacitor S330K25SL0N63L6R

Description
Cap Ceramic Single 33pF 1000V SL0 10% (6.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S330K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330K25SL0N63L6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 33pF 1000V SL0 10% (6.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S330K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330K25SL0N63L6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33pF 1000V Capacitor
60-S330K25SL0N63L6R
33pF 1000V Capacitor 60-S330K25SL0N63L6R
Cap Ceramic Single 33pF 1000V SL0 10% (6.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S330K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330K25SL0N63L6R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 33pF 1000V SL0 10% (6.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S330K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330K25SL0N63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S330K25SL0N63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S330K25SL0N63L6R-ND
Ceramic Capacitors S330K25SL0N63L6R-ND
33pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

33pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 33Pf, 1000V, Radial 10%; Capacitance Vishay - 92K9689 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 33Pf, 1000V, Radial 10%; Capacitance Vishay
92K9689
Ceramic Capacitor, 33Pf, 1000V, Radial 10%; Capacitance Vishay 92K9689
CERAMIC CAPACITOR, 33PF, 1000V, RADIAL 10%; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:S RoHS Compliant: Yes

CERAMIC CAPACITOR, 33PF, 1000V, RADIAL 10%; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-S330K25SL0N63L6R S330K25SL0N63L6R-ND 92K9689
Product Name 33pF 1000V Capacitor Ceramic Capacitors Ceramic Capacitor, 33Pf, 1000V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details