Vishay Intertechnology, Inc. Ceramic Capacitors S330J25SL0N65J5R

Description
33pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S330J25SL0N65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S330J25SL0N65J5R-ND
Ceramic Capacitors S330J25SL0N65J5R-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

33pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 33Pf ± 5% Sl0 Bulk E3 Vishay - 92K9672 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 33Pf ± 5% Sl0 Bulk E3 Vishay
92K9672
S 1Kv 33Pf ± 5% Sl0 Bulk E3 Vishay 92K9672
S 1KV 33pF ± 5% SL0 BULK e3

S 1KV 33pF ± 5% SL0 BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S330J25SL0N65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S330J25SL0N65J5R
Capacitors - Ceramic Capacitors S330J25SL0N65J5R
CAP CER 33PF 1KV SL RADIAL

CAP CER 33PF 1KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S330J25SL0N65J5R-ND 92K9672 S330J25SL0N65J5R
Product Name Ceramic Capacitors S 1Kv 33Pf ± 5% Sl0 Bulk E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers