Vishay Intertechnology, Inc. Ceramic Capacitors S301K25X5FN63L6R

Description
300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S301K25X5FN63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S301K25X5FN63L6R-ND
Ceramic Capacitors S301K25X5FN63L6R-ND
300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
300PF 1KV Capacitor
60-S301K25X5FN63L6R
300PF 1KV Capacitor 60-S301K25X5FN63L6R
Ceramic Disc Capacitors .25LS 300PF 1KV 10% Product overview: S301K25X5FN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S301K25X5FN63L6R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS 300PF 1KV 10% Product overview: S301K25X5FN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S301K25X5FN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360021-S301K25X5FN63L6R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360021-S301K25X5FN63L6R
Capacitors - Ceramic Capacitors 1360021-S301K25X5FN63L6R
Win Source Part Number: 1360021-S301K25X5FN6 3L6R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 300 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5F

Win Source Part Number: 1360021-S301K25X5FN63L6R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: S
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 300 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5F

Buy Now Datasheet
±10% 300pF X5F 1kV Radial Leaded Ceramic Disc Capacitors ROHS - 17930-S301K25X5FN63L6R - Utmel Electronic Limited
Hong Kong, China
±10% 300pF X5F 1kV Radial Leaded Ceramic Disc Capacitors ROHS
17930-S301K25X5FN63L6R
±10% 300pF X5F 1kV Radial Leaded Ceramic Disc Capacitors ROHS 17930-S301K25X5FN63L6R
±10% 300pF X5F 1kV Radial Leaded Ceramic Disc Capacitors ROHS

±10% 300pF X5F 1kV Radial Leaded Ceramic Disc Capacitors ROHS

Supplier's Site
Ceramic Capacitors - S301K25X5FN63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S301K25X5FN63L6R
Ceramic Capacitors S301K25X5FN63L6R
CAP CER 300PF 1KV X5F RADIAL

CAP CER 300PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number S301K25X5FN63L6R-ND 60-S301K25X5FN63L6R 1360021-S301K25X5FN63L6R 17930-S301K25X5FN63L6R S301K25X5FN63L6R
Product Name Ceramic Capacitors 300PF 1KV Capacitor Capacitors - Ceramic Capacitors ±10% 300pF X5F 1kV Radial Leaded Ceramic Disc Capacitors ROHS Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 3.00E-4 microF 3.00E-4 microF 3.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details