Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - S2GHE3/52T S2GHE3/52T

Description
Manufacturer: Vishay Win Source Part Number: 306532-S2GHE3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 306532-S2GHE3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S2GHE3/52T - 306532-S2GHE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2GHE3/52T
306532-S2GHE3/52T
Diodes, Rectifiers - Single - S2GHE3/52T 306532-S2GHE3/52T
Manufacturer: Vishay Win Source Part Number: 306532-S2GHE3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 306532-S2GHE3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.5 A 400 V Diode and Rectifier - 280-S2GHE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore
1.5 A 400 V Diode and Rectifier
280-S2GHE3/52T
1.5 A 400 V Diode and Rectifier 280-S2GHE3/52T
DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2GHE3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHE3/52T can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2GHE3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 306532-S2GHE3/52T 280-S2GHE3/52T
Product Name Diodes, Rectifiers - Single - S2GHE3/52T 1.5 A 400 V Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 400 volts
IR 0.0100 mA
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 10 amps
VRRM 650 volts
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
4 suppliers
Rectifier Diode - 1N5614US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details