Vishay Precision Group Rectifier, Std, 1.5A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay S2D-E3/52T.

Description
RECTIFIER, STD, 1.5A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, STD, 1.5A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Std, 1.5A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 28AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Std, 1.5A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
28AC3520
Rectifier, Std, 1.5A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 28AC3520
RECTIFIER, STD, 1.5A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STD, 1.5A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 28AC3520
Product Name Rectifier, Std, 1.5A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2442009 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 100 volts
View Details
Diodes, Rectifiers - Single - BAS40-02L E6327 - 079454-BAS40-02L E6327 - Win Source Electronics
Specs
Life Cycle Stage Active
Package PG-TSLP-2
VF 1 volts
View Details
2 suppliers
Rectifier Diode - HR1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details