Vishay Intertechnology, Inc. Ceramic Capacitors S271K25X5FN6TK5R

Description
270pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
270pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S271K25X5FN6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S271K25X5FN6TK5R-ND
Ceramic Capacitors S271K25X5FN6TK5R-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

270pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S271K25X5FN6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S271K25X5FN6TK5R
Ceramic Capacitors S271K25X5FN6TK5R
CAP CER 270PF 1KV X5F RADIAL

CAP CER 270PF 1KV X5F RADIAL

Supplier's Site Datasheet
S 1Kv 270Pf ± 10% X5F Reel E3 Vishay - 92K9651 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 270Pf ± 10% X5F Reel E3 Vishay
92K9651
S 1Kv 270Pf ± 10% X5F Reel E3 Vishay 92K9651
S 1KV 270pF ± 10% X5F REEL e3

S 1KV 270pF ± 10% X5F REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S271K25X5FN6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S271K25X5FN6TK5R
Capacitors - Ceramic Capacitors S271K25X5FN6TK5R
CAP CER 270PF 1KV X5F RADIAL

CAP CER 270PF 1KV X5F RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S271K25X5FN6TK5R-ND S271K25X5FN6TK5R 92K9651 S271K25X5FN6TK5R
Product Name Ceramic Capacitors Ceramic Capacitors S 1Kv 270Pf ± 10% X5F Reel E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details