Vishay Intertechnology, Inc. Ceramic Capacitors S270J33SL0R65L7R

Description
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S270J33SL0R65L7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S270J33SL0R65L7R-ND
Ceramic Capacitors S270J33SL0R65L7R-ND
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S270J33SL0R65L7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S270J33SL0R65L7R
Capacitors - Ceramic Capacitors S270J33SL0R65L7R
CAP CER 27PF 3KV SL RADIAL

CAP CER 27PF 3KV SL RADIAL

Supplier's Site
S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay - 21M7795 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay
21M7795
S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay 21M7795
S 3KV 27nF ±5% SL0 BULK e3

S 3KV 27nF ±5% SL0 BULK e3

Supplier's Site
Ceramic Capacitors - S270J33SL0R65L7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S270J33SL0R65L7R
Ceramic Capacitors S270J33SL0R65L7R
CAP CER 27PF 3KV SL RADIAL

CAP CER 27PF 3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S270J33SL0R65L7R-ND S270J33SL0R65L7R 21M7795 S270J33SL0R65L7R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details