27pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
CAP CER 27PF 3KV U2M RADIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S270J25U2MR6BV7RX1-ND | S270J25U2MR6BV7RX1 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 3000 volts | 3000 volts |