25pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Ceramic Disc Capacitors .25LS 25PF 1KV 10% Product overview: S250K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S250K25SL0N63L6R can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S250K25SL0N63L6R-ND | 60-S250K25SL0N63L6R |
| Product Name | Ceramic Capacitors | 25PF 1KV Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts |