Vishay Intertechnology, Inc. Ceramic Capacitors S223M75Z5UN85J0R

Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S223M75Z5UN85J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S223M75Z5UN85J0R-ND
Ceramic Capacitors S223M75Z5UN85J0R-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 22Nf ±20% Z5U Bulk E3 Vishay - 92K9634 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 22Nf ±20% Z5U Bulk E3 Vishay
92K9634
S 1Kv 22Nf ±20% Z5U Bulk E3 Vishay 92K9634
S 1KV 22nF ±20% Z5U BULK e3

S 1KV 22nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S223M75Z5UN85J0R-ND 92K9634
Product Name Ceramic Capacitors S 1Kv 22Nf ±20% Z5U Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details