Vishay Intertechnology, Inc. Ceramic Capacitors S222Z39Y5VR63K7R

Description
2200pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222Z39Y5VR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222Z39Y5VR63K7R-ND
Ceramic Capacitors S222Z39Y5VR63K7R-ND
2200pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc

2200pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222Z39Y5VR63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222Z39Y5VR63K7R
Capacitors - Ceramic Capacitors S222Z39Y5VR63K7R
CAP CER 2200PF 3KV Y5V RADIAL

CAP CER 2200PF 3KV Y5V RADIAL

Supplier's Site
S 3Kv 2,2Nf -20/% Y5V Bulk E3 Vishay - 92K9629 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 2,2Nf -20/% Y5V Bulk E3 Vishay
92K9629
S 3Kv 2,2Nf -20/% Y5V Bulk E3 Vishay 92K9629
S 3KV 2,2NF -20/% Y5V BULK E3

S 3KV 2,2NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S222Z39Y5VR63K7R-ND S222Z39Y5VR63K7R 92K9629
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 2,2Nf -20/% Y5V Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1378087-C1206C473K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details