Vishay Intertechnology, Inc. Ceramic Capacitors S222Z33Y5VP6TK5R

Description
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222Z33Y5VP6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222Z33Y5VP6TK5R-ND
Ceramic Capacitors S222Z33Y5VP6TK5R-ND
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K9623 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K9623
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K9623
Capacitor,Ceramic,2. 2nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,2.2nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Ceramic Capacitors - S222Z33Y5VP6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222Z33Y5VP6TK5R
Ceramic Capacitors S222Z33Y5VP6TK5R
CAP CER 2200PF 2KV Y5V RADIAL

CAP CER 2200PF 2KV Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S222Z33Y5VP6TK5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
S222Z33Y5VP6TK5R
Capacitors - Ceramic Capacitors S222Z33Y5VP6TK5R
CAP CER 2200PF 2KV Y5V RADIAL

CAP CER 2200PF 2KV Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S222Z33Y5VP6TK5R-ND 92K9623 S222Z33Y5VP6TK5R S222Z33Y5VP6TK5R
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details