Vishay Intertechnology, Inc. Ceramic Capacitors S222Z33Y5VP63K5R

Description
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222Z33Y5VP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222Z33Y5VP63K5R-ND
Ceramic Capacitors S222Z33Y5VP63K5R-ND
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K9625 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K9625
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K9625
Capacitor,Ceramic,2. 2nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,2.2nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S222Z33Y5VP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222Z33Y5VP63K5R
Capacitors - Ceramic Capacitors S222Z33Y5VP63K5R
CAP CER 2200PF 2KV Y5V RADIAL

CAP CER 2200PF 2KV Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S222Z33Y5VP63K5R-ND 92K9625 S222Z33Y5VP63K5R
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details