Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors S222M43Z5UR6TK7R

Description
Win Source Part Number: 972250-S222M43Z5UR6T K7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Z5U Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 972250-S222M43Z5UR6T K7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Z5U Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 972250-S222M43Z5UR6TK7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
972250-S222M43Z5UR6TK7R
Capacitors - Ceramic Capacitors 972250-S222M43Z5UR6TK7R
Win Source Part Number: 972250-S222M43Z5UR6T K7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Z5U Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 972250-S222M43Z5UR6TK7R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Z5U
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
0.0022uF 3000V Capacitor
60-S222M43Z5UR6TK7R
0.0022uF 3000V Capacitor 60-S222M43Z5UR6TK7R
Cap Ceramic Single 0.0022uF 3000V Z5U 20% (11 X 4mm) Radial 7.5mm 125°C T/R Product overview: S222M43Z5UR6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222M43Z5UR6TK7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0022uF 3000V Z5U 20% (11 X 4mm) Radial 7.5mm 125°C T/R Product overview: S222M43Z5UR6TK7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222M43Z5UR6TK7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S222M43Z5UR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M43Z5UR6TK7R-ND
Ceramic Capacitors S222M43Z5UR6TK7R-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222M43Z5UR6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222M43Z5UR6TK7R
Capacitors - Ceramic Capacitors S222M43Z5UR6TK7R
CAP CER 2200PF 3KV Z5U RADIAL

CAP CER 2200PF 3KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - S222M43Z5UR6TK7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222M43Z5UR6TK7R
Ceramic Capacitors S222M43Z5UR6TK7R
CAP CER 2200PF 3KV Z5U RADIAL

CAP CER 2200PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9609
Capacitor,ceramic,2.2Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9609
Capacitor,Ceramic,2. 2nF,3KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,2.2nF,3KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 972250-S222M43Z5UR6TK7R 60-S222M43Z5UR6TK7R S222M43Z5UR6TK7R-ND S222M43Z5UR6TK7R S222M43Z5UR6TK7R 92K9609
Product Name Capacitors - Ceramic Capacitors 0.0022uF 3000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.2Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details