Vishay Intertechnology, Inc. 0.0022uF 3000V Capacitor S222M43Z5UR63K7R

Description
Cap Ceramic Single 0.0022uF 3000V Z5U 20% (11 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S222M43Z5UR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222M43Z5UR63K7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0022uF 3000V Z5U 20% (11 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S222M43Z5UR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222M43Z5UR63K7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF 3000V Capacitor
60-S222M43Z5UR63K7R
0.0022uF 3000V Capacitor 60-S222M43Z5UR63K7R
Cap Ceramic Single 0.0022uF 3000V Z5U 20% (11 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S222M43Z5UR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222M43Z5UR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0022uF 3000V Z5U 20% (11 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S222M43Z5UR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222M43Z5UR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S222M43Z5UR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M43Z5UR63K7R-ND
Ceramic Capacitors S222M43Z5UR63K7R-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1167350-S222M43Z5UR63K7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1167350-S222M43Z5UR63K7R
Capacitors - Ceramic Capacitors 1167350-S222M43Z5UR63K7R
Win Source Part Number: 1167350-S222M43Z5UR6 3K7R Category: Capacitors>Ceramic Capacitors Series: S Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Z5U Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1167350-S222M43Z5UR63K7R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Z5U
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222M43Z5UR63K7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
S222M43Z5UR63K7R
Capacitors - Ceramic Capacitors S222M43Z5UR63K7R
CAP CER 2200PF 3KV Z5U RADIAL

CAP CER 2200PF 3KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - S222M43Z5UR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222M43Z5UR63K7R
Ceramic Capacitors S222M43Z5UR63K7R
CAP CER 2200PF 3KV Z5U RADIAL

CAP CER 2200PF 3KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-S222M43Z5UR63K7R S222M43Z5UR63K7R-ND 1167350-S222M43Z5UR63K7R S222M43Z5UR63K7R S222M43Z5UR63K7R
Product Name 0.0022uF 3000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Through Hole
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details