Vishay Intertechnology, Inc. Ceramic Capacitors S222M33Z5UP6TK5R

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222M33Z5UP6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M33Z5UP6TK5R-ND
Ceramic Capacitors S222M33Z5UP6TK5R-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 2Kv 2,2Nf ±20% Z5U Reel E3 Vishay - 92K9603 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 2,2Nf ±20% Z5U Reel E3 Vishay
92K9603
S 2Kv 2,2Nf ±20% Z5U Reel E3 Vishay 92K9603
S 2KV 2,2nF ±20% Z5U REEL e3

S 2KV 2,2nF ±20% Z5U REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S222M33Z5UP6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222M33Z5UP6TK5R
Capacitors - Ceramic Capacitors S222M33Z5UP6TK5R
CAP CER 2200PF 2KV Z5U RADIAL

CAP CER 2200PF 2KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S222M33Z5UP6TK5R-ND 92K9603 S222M33Z5UP6TK5R
Product Name Ceramic Capacitors S 2Kv 2,2Nf ±20% Z5U Reel E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details