Vishay Intertechnology, Inc. Ceramic Capacitors S222M29Z5UN6UK5R

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S222M29Z5UN6UK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222M29Z5UN6UK5RCT-ND
Ceramic Capacitors 56-S222M29Z5UN6UK5RCT-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S222M29Z5UN6UK5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222M29Z5UN6UK5RTB-ND
Ceramic Capacitors 56-S222M29Z5UN6UK5RTB-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay - 92K9599 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay
92K9599
S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay 92K9599
S 1KV 2,2nF ±20% Z5U AMMO e3

S 1KV 2,2nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-S222M29Z5UN6UK5RCT-ND 92K9599
Product Name Ceramic Capacitors S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details