Vishay Intertechnology, Inc. Ceramic Capacitors S222M29Z5UN6UJ5R

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S222M29Z5UN6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222M29Z5UN6UJ5RCT-ND
Ceramic Capacitors 56-S222M29Z5UN6UJ5RCT-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S222M29Z5UN6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222M29Z5UN6UJ5RTB-ND
Ceramic Capacitors 56-S222M29Z5UN6UJ5RTB-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9598 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9598
Capacitor,ceramic,2.2Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9598
Capacitor,Ceramic,2. 2nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,2.2nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-S222M29Z5UN6UJ5RCT-ND 92K9598
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details