Vishay Intertechnology, Inc. Ceramic Capacitors S222M29Z5UN6TK5R

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222M29Z5UN6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M29Z5UN6TK5R-ND
Ceramic Capacitors S222M29Z5UN6TK5R-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222M29Z5UN6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222M29Z5UN6TK5R
Capacitors - Ceramic Capacitors S222M29Z5UN6TK5R
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site
S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay - 92K9596 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay
92K9596
S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay 92K9596
S 1KV 2,2nF ±20% Z5U REEL e3

S 1KV 2,2nF ±20% Z5U REEL e3

Supplier's Site
Ceramic Capacitors - S222M29Z5UN6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222M29Z5UN6TK5R
Ceramic Capacitors S222M29Z5UN6TK5R
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S222M29Z5UN6TK5R-ND S222M29Z5UN6TK5R 92K9596 S222M29Z5UN6TK5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details