Vishay Intertechnology, Inc. Ceramic Capacitors S222M29Z5UN63K5R

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222M29Z5UN63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M29Z5UN63K5R-ND
Ceramic Capacitors S222M29Z5UN63K5R-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222M29Z5UN63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222M29Z5UN63K5R
Capacitors - Ceramic Capacitors S222M29Z5UN63K5R
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site
S 1Kv 2,2Nf ±20% Z5U Bulk E3 Vishay - 92K9601 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±20% Z5U Bulk E3 Vishay
92K9601
S 1Kv 2,2Nf ±20% Z5U Bulk E3 Vishay 92K9601
S 1KV 2,2nF ±20% Z5U BULK e3

S 1KV 2,2nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S222M29Z5UN63K5R-ND S222M29Z5UN63K5R 92K9601
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 2,2Nf ±20% Z5U Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details