Vishay Intertechnology, Inc. Ceramic Capacitors S222K53X7RP6BK0R

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222K53X7RP6BK0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222K53X7RP6BK0R-ND
Ceramic Capacitors S222K53X7RP6BK0R-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S222K53X7RP6BK0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222K53X7RP6BK0R
Ceramic Capacitors S222K53X7RP6BK0R
CAP CER 2200PF 2KV X7R RADIAL

CAP CER 2200PF 2KV X7R RADIAL

Supplier's Site Datasheet
S 2Kv 2,2Nf ±10% X7R Bulk E3 Vishay - 92K9585 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 2,2Nf ±10% X7R Bulk E3 Vishay
92K9585
S 2Kv 2,2Nf ±10% X7R Bulk E3 Vishay 92K9585
S 2KV 2,2nF ±10% X7R BULK e3

S 2KV 2,2nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S222K53X7RP6BK0R-ND S222K53X7RP6BK0R 92K9585
Product Name Ceramic Capacitors Ceramic Capacitors S 2Kv 2,2Nf ±10% X7R Bulk E3 Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers