Vishay Intertechnology, Inc. Ceramic Capacitors S222K43X7RN6VJ5R

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222K43X7RN6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222K43X7RN6VJ5R-ND
Ceramic Capacitors S222K43X7RN6VJ5R-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222K43X7RN6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222K43X7RN6VJ5R
Capacitors - Ceramic Capacitors S222K43X7RN6VJ5R
CAP CER 2200PF 1KV X7R RADIAL

CAP CER 2200PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 2,2Nf ±10% X7R Ammo E3 Vishay - 92K9576 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±10% X7R Ammo E3 Vishay
92K9576
S 1Kv 2,2Nf ±10% X7R Ammo E3 Vishay 92K9576
S 1KV 2,2nF ±10% X7R AMMO e3

S 1KV 2,2nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S222K43X7RN6VJ5R-ND S222K43X7RN6VJ5R 92K9576
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 2,2Nf ±10% X7R Ammo E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details