Vishay Intertechnology, Inc. Ceramic Capacitors S222K43X7RN6BK0R

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222K43X7RN6BK0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222K43X7RN6BK0R-ND
Ceramic Capacitors S222K43X7RN6BK0R-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 2,2Nf ±10% X7R Bulk E3 Vishay - 92K9571 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±10% X7R Bulk E3 Vishay
92K9571
S 1Kv 2,2Nf ±10% X7R Bulk E3 Vishay 92K9571
S 1KV 2,2nF ±10% X7R BULK e3

S 1KV 2,2nF ±10% X7R BULK e3

Supplier's Site
Ceramic Capacitors - S222K43X7RN6BK0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222K43X7RN6BK0R
Ceramic Capacitors S222K43X7RN6BK0R
CAP CER 2200PF 1KV X7R RADIAL

CAP CER 2200PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S222K43X7RN6BK0R-ND 92K9571 S222K43X7RN6BK0R
Product Name Ceramic Capacitors S 1Kv 2,2Nf ±10% X7R Bulk E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details