Vishay Intertechnology, Inc. Ceramic Capacitors S222K39Y5PN6TJ5R

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222K39Y5PN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222K39Y5PN6TJ5R-ND
Ceramic Capacitors S222K39Y5PN6TJ5R-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359928-S222K39Y5PN6TJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359928-S222K39Y5PN6TJ5R
Capacitors - Ceramic Capacitors 1359928-S222K39Y5PN6TJ5R
Win Source Part Number: 1359928-S222K39Y5PN6 TJ5R Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5P (B)

Win Source Part Number: 1359928-S222K39Y5PN6TJ5R
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: S
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5P (B)

Buy Now Datasheet
Singapore, Singapore
0.0022uF 1000V Capacitor
60-S222K39Y5PN6TJ5R
0.0022uF 1000V Capacitor 60-S222K39Y5PN6TJ5R
Cap Ceramic Single 0.0022uF 1000V Y5P 10% (10 X 4mm) Radial 5mm 125°C T/R Product overview: S222K39Y5PN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222K39Y5PN6TJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0022uF 1000V Y5P 10% (10 X 4mm) Radial 5mm 125°C T/R Product overview: S222K39Y5PN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222K39Y5PN6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S222K39Y5PN6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222K39Y5PN6TJ5R
Capacitors - Ceramic Capacitors S222K39Y5PN6TJ5R
CAP CER 2200PF 1KV Y5P RADIAL

CAP CER 2200PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S222K39Y5PN6TJ5R-ND 1359928-S222K39Y5PN6TJ5R 60-S222K39Y5PN6TJ5R S222K39Y5PN6TJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.0022uF 1000V Capacitor Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details