Vishay Intertechnology, Inc. Ceramic Capacitors S221K33Y5PR65K7R

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S221K33Y5PR65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S221K33Y5PR65K7R-ND
Ceramic Capacitors S221K33Y5PR65K7R-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 220Pf ±10% Y5P Bulk E3 Vishay - 92K9553 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 220Pf ±10% Y5P Bulk E3 Vishay
92K9553
S 3Kv 220Pf ±10% Y5P Bulk E3 Vishay 92K9553
S 3KV 220pF ±10% Y5P BULK e3

S 3KV 220pF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S221K33Y5PR65K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S221K33Y5PR65K7R
Capacitors - Ceramic Capacitors S221K33Y5PR65K7R
CAP CER 220PF 3KV Y5P RADIAL

CAP CER 220PF 3KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S221K33Y5PR65K7R-ND 92K9553 S221K33Y5PR65K7R
Product Name Ceramic Capacitors S 3Kv 220Pf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers